Hubbell Incorporated Rotary Disconnect Switch 67FSN100

Description
NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 7.5 HP AT 115/230 VAC 1 PHASE, 15 HP AT 200/230 VAC 3 PHASE, 25 HP AT 460 VAC 3 PHASE, 30 HP AT 575 VAC 3 PHASE, 20 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE PISTOL HANDLE, SHAFT OPERATOR TYPE HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND 67FS MODEL
Datasheet
Description
NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 7.5 HP AT 115/230 VAC 1 PHASE, 15 HP AT 200/230 VAC 3 PHASE, 25 HP AT 460 VAC 3 PHASE, 30 HP AT 575 VAC 3 PHASE, 20 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE PISTOL HANDLE, SHAFT OPERATOR TYPE HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND 67FS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Disconnect Switch - 67FSN100 - Hubbell Incorporated
Orange, CT, USA
Rotary Disconnect Switch
67FSN100
Rotary Disconnect Switch 67FSN100
NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 7.5 HP AT 115/230 VAC 1 PHASE, 15 HP AT 200/230 VAC 3 PHASE, 25 HP AT 460 VAC 3 PHASE, 30 HP AT 575 VAC 3 PHASE, 20 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE PISTOL HANDLE, SHAFT OPERATOR TYPE HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND 67FS MODEL
  • NON FUSIBLE TYPE
  • UL, CSA APPROVAL
  • 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 7.5 HP AT 115/230 VAC 1 PHASE, 15 HP AT 200/230 VAC 3 PHASE, 25 HP AT 460 VAC 3 PHASE, 30 HP AT 575 VAC 3 PHASE, 20 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING
  • LUG TERMINAL TYPE
  • PISTOL HANDLE, SHAFT OPERATOR TYPE
  • HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED
  • BRYANT[R] BRAND
  • 67FS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 67FSN100
Product Name Rotary Disconnect Switch
Power AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1128100 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Disconnect Switch - 1494U-J200-C4-HJ-LC-S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
View Details
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET460UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details