Hubbell Incorporated Toggle Disconnect Switch 30103D

Description
UL, CSA APPROVAL 120/240/480/600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 HP AT 120 VAC 3-PHASE, 7.5 HP AT 240 VAC 3-PHASE, 15 HP AT 480 VAC 3-PHASE, 20 HP AT 600 VAC 3-PHASE POWER RATING 3 POLE(S) SCREW TERMINAL TYPE MATERIAL ALUMINUM TEMPERATURE RATING -40 DEG C OPERATING CYCLE 10000 CYCLES ENCLOSURE RATING NEMA 1 APPLICATION MOTOR STARTING WITHOUT OVERLOAD PROTECTION
Datasheet
Description
UL, CSA APPROVAL 120/240/480/600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 HP AT 120 VAC 3-PHASE, 7.5 HP AT 240 VAC 3-PHASE, 15 HP AT 480 VAC 3-PHASE, 20 HP AT 600 VAC 3-PHASE POWER RATING 3 POLE(S) SCREW TERMINAL TYPE MATERIAL ALUMINUM TEMPERATURE RATING -40 DEG C OPERATING CYCLE 10000 CYCLES ENCLOSURE RATING NEMA 1 APPLICATION MOTOR STARTING WITHOUT OVERLOAD PROTECTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Disconnect Switch - 30103D - Hubbell Incorporated
Orange, CT, USA
Toggle Disconnect Switch
30103D
Toggle Disconnect Switch 30103D
UL, CSA APPROVAL 120/240/480/600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 HP AT 120 VAC 3-PHASE, 7.5 HP AT 240 VAC 3-PHASE, 15 HP AT 480 VAC 3-PHASE, 20 HP AT 600 VAC 3-PHASE POWER RATING 3 POLE(S) SCREW TERMINAL TYPE MATERIAL ALUMINUM TEMPERATURE RATING -40 DEG C OPERATING CYCLE 10000 CYCLES ENCLOSURE RATING NEMA 1 APPLICATION MOTOR STARTING WITHOUT OVERLOAD PROTECTION
  • UL, CSA APPROVAL
  • 120/240/480/600 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 HP AT 120 VAC 3-PHASE, 7.5 HP AT 240 VAC 3-PHASE, 15 HP AT 480 VAC 3-PHASE, 20 HP AT 600 VAC 3-PHASE POWER RATING
  • 3 POLE(S)
  • SCREW TERMINAL TYPE
  • MATERIAL ALUMINUM
  • TEMPERATURE RATING -40 DEG C
  • OPERATING CYCLE 10000 CYCLES
  • ENCLOSURE RATING NEMA 1
  • APPLICATION MOTOR STARTING WITHOUT OVERLOAD PROTECTION
Supplier's Site Datasheet
Disconnect Switch - 26307219 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
26307219
Disconnect Switch 26307219
BRYANT MANUAL MOTOR CONTROLLER, ENCLOSED, 30A, 600 VAC, 3-POLE, 20HP, WALL MOUNT, ALUMINUM HOUSING, NEMA 1, UL 508 RATED.. FREE 2 YEAR RADWELL WARRANTY

BRYANT MANUAL MOTOR CONTROLLER, ENCLOSED, 30A, 600 VAC, 3-POLE, 20HP, WALL MOUNT, ALUMINUM HOUSING, NEMA 1, UL 508 RATED.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International
Product Category Disconnect Switches Disconnect Switches
Product Number 30103D 26307219
Product Name Toggle Disconnect Switch Disconnect Switch
Power AC
Phase Three Phase
Current Rating 30 amps
Operating Voltage 120 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Disconnect Switch - 1494U-J200-C4-LC-S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
View Details
Battery Disconnect Switches - K1146253 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details