Hubbell Incorporated Rotary Disconnect Switch 67FSJ30

Description
FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 0.5 HP AT 115 VAC 1 PHASE, 1.5 HP AT 230 VAC 1 PHASE, 3 HP AT 200/230 VAC 3 PHASE, 5 HP AT 460 VAC 3 PHASE, 7.5 HP AT 575 VAC 3 PHASE, 2 HP AT 125 VDC, 5 HP AT 250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE 14 TO 8 AWG CONDUCTOR SIZE ROTARY HANDLE, SHAFT OPERATOR TYPE CLASS J, HRCI-J FUSE TYPE 30 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD IEC, VDE, BS 67FS MODEL
Datasheet
Description
FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 0.5 HP AT 115 VAC 1 PHASE, 1.5 HP AT 230 VAC 1 PHASE, 3 HP AT 200/230 VAC 3 PHASE, 5 HP AT 460 VAC 3 PHASE, 7.5 HP AT 575 VAC 3 PHASE, 2 HP AT 125 VDC, 5 HP AT 250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE 14 TO 8 AWG CONDUCTOR SIZE ROTARY HANDLE, SHAFT OPERATOR TYPE CLASS J, HRCI-J FUSE TYPE 30 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD IEC, VDE, BS 67FS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Disconnect Switch - 67FSJ30 - Hubbell Incorporated
Orange, CT, USA
Rotary Disconnect Switch
67FSJ30
Rotary Disconnect Switch 67FSJ30
FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 0.5 HP AT 115 VAC 1 PHASE, 1.5 HP AT 230 VAC 1 PHASE, 3 HP AT 200/230 VAC 3 PHASE, 5 HP AT 460 VAC 3 PHASE, 7.5 HP AT 575 VAC 3 PHASE, 2 HP AT 125 VDC, 5 HP AT 250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE 14 TO 8 AWG CONDUCTOR SIZE ROTARY HANDLE, SHAFT OPERATOR TYPE CLASS J, HRCI-J FUSE TYPE 30 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD IEC, VDE, BS 67FS MODEL
  • FUSIBLE TYPE
  • UL, CSA APPROVAL
  • 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 0.5 HP AT 115 VAC 1 PHASE, 1.5 HP AT 230 VAC 1 PHASE, 3 HP AT 200/230 VAC 3 PHASE, 5 HP AT 460 VAC 3 PHASE, 7.5 HP AT 575 VAC 3 PHASE, 2 HP AT 125 VDC, 5 HP AT 250 VDC (NON TIME DELAY) POWER RATING
  • LUG TERMINAL TYPE
  • 14 TO 8 AWG CONDUCTOR SIZE
  • ROTARY HANDLE, SHAFT OPERATOR TYPE
  • CLASS J, HRCI-J FUSE TYPE
  • 30 AMPERE FUSE CLIP CURRENT RATING
  • HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC, VDE, BS
  • 67FS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 67FSJ30
Product Name Rotary Disconnect Switch
Type Fusible
Unlock Full Specs
to access all available technical data

Similar Products

S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494G-BF2J2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
Motor Disconnect Switches - EVA3160 + K/EVA - Altech Corp.
Specs
Current Rating 150 amps
Operating Voltage 600 volts
Horsepower Rating 60 HP
View Details