Hubbell Incorporated Rotary Disconnect Switch 664X33D

Description
NON FUSIBLE TYPE ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 4X, IP65 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 120 VAC 3 PHASE, 7.5 HP AT 240 VAC 3 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) 14 TO 10 AWG CONDUCTOR SIZE ROTARY HANDLE OPERATOR TYPE BRYANT[R] BRAND
Datasheet
Description
NON FUSIBLE TYPE ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 4X, IP65 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 120 VAC 3 PHASE, 7.5 HP AT 240 VAC 3 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) 14 TO 10 AWG CONDUCTOR SIZE ROTARY HANDLE OPERATOR TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Disconnect Switch - 664X33D - Hubbell Incorporated
Orange, CT, USA
Rotary Disconnect Switch
664X33D
Rotary Disconnect Switch 664X33D
NON FUSIBLE TYPE ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 4X, IP65 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 120 VAC 3 PHASE, 7.5 HP AT 240 VAC 3 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) 14 TO 10 AWG CONDUCTOR SIZE ROTARY HANDLE OPERATOR TYPE BRYANT[R] BRAND
  • NON FUSIBLE TYPE
  • ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC 3 PHASE VOLTAGE RATING
  • BASE MOUNTING
  • NEMA 4X, IP65 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 HP AT 120 VAC 3 PHASE, 7.5 HP AT 240 VAC 3 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE POWER RATING
  • 3 POLE(S)
  • 14 TO 10 AWG CONDUCTOR SIZE
  • ROTARY HANDLE OPERATOR TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 664X33D
Product Name Rotary Disconnect Switch
Power AC
Unlock Full Specs
to access all available technical data

Similar Products

S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Disconnect Switch - 1494G-CC3J6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details
Motor Disconnect Switches - KEM316UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
2 suppliers