Hubbell Incorporated Rotary Disconnect Switch 661033D

Description
ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 20 VAC 3 PHASE, 7.5 HP AT 240 VAC 3 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) 14 TO 10 AWG CONDUCTOR SIZE ROTARY HANDLE OPERATOR TYPE BRYANT[R] BRAND
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 20 VAC 3 PHASE, 7.5 HP AT 240 VAC 3 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) 14 TO 10 AWG CONDUCTOR SIZE ROTARY HANDLE OPERATOR TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Disconnect Switch - 661033D - Hubbell Incorporated
Orange, CT, USA
Rotary Disconnect Switch
661033D
Rotary Disconnect Switch 661033D
ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 20 VAC 3 PHASE, 7.5 HP AT 240 VAC 3 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) 14 TO 10 AWG CONDUCTOR SIZE ROTARY HANDLE OPERATOR TYPE BRYANT[R] BRAND
  • ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC 3 PHASE VOLTAGE RATING
  • BASE MOUNTING
  • NEMA 1 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 HP AT 20 VAC 3 PHASE, 7.5 HP AT 240 VAC 3 PHASE, 15 HP AT 480 VAC 3 PHASE, 20 HP AT 600 VAC 3 PHASE POWER RATING
  • 3 POLE(S)
  • 14 TO 10 AWG CONDUCTOR SIZE
  • ROTARY HANDLE OPERATOR TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 661033D
Product Name Rotary Disconnect Switch
Power AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1143392 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494G-BF3N-203W-420-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET3100UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
2 suppliers