Hubbell Incorporated Rotary Disconnect Switch 67FSN200

Description
NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 15 HP AT 115/230 VAC 1 PHASE, 25 HP AT 200/230 VAC 3 PHASE, 50 HP AT 460 VAC 3 PHASE, 60 HP AT 575 VAC 3 PHASE, 40 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE PISTOL HANDLE, SHAFT OPERATOR TYPE HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND 67FS MODEL
Datasheet
Description
NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 15 HP AT 115/230 VAC 1 PHASE, 25 HP AT 200/230 VAC 3 PHASE, 50 HP AT 460 VAC 3 PHASE, 60 HP AT 575 VAC 3 PHASE, 40 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE PISTOL HANDLE, SHAFT OPERATOR TYPE HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND 67FS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Disconnect Switch - 67FSN200 - Hubbell Incorporated
Orange, CT, USA
Rotary Disconnect Switch
67FSN200
Rotary Disconnect Switch 67FSN200
NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 15 HP AT 115/230 VAC 1 PHASE, 25 HP AT 200/230 VAC 3 PHASE, 50 HP AT 460 VAC 3 PHASE, 60 HP AT 575 VAC 3 PHASE, 40 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE PISTOL HANDLE, SHAFT OPERATOR TYPE HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND 67FS MODEL
  • NON FUSIBLE TYPE
  • UL, CSA APPROVAL
  • 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 15 HP AT 115/230 VAC 1 PHASE, 25 HP AT 200/230 VAC 3 PHASE, 50 HP AT 460 VAC 3 PHASE, 60 HP AT 575 VAC 3 PHASE, 40 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING
  • LUG TERMINAL TYPE
  • PISTOL HANDLE, SHAFT OPERATOR TYPE
  • HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED
  • BRYANT[R] BRAND
  • 67FS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 67FSN200
Product Name Rotary Disconnect Switch
Power AC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - EVA3125 + K/EVA Y/R - Altech Corp.
Specs
Current Rating 125 amps
Operating Voltage 600 volts
Horsepower Rating 50 HP
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494H-BA3H6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 30 amps
View Details