Hubbell Incorporated Toggle Disconnect Switch 30003D

Description
14 TO 10 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 120/240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 30 AMPERE CURRENT RATING 3 HP AT 120 VAC, 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 3 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 60 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
Datasheet
Description
14 TO 10 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 120/240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 30 AMPERE CURRENT RATING 3 HP AT 120 VAC, 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 3 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 60 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Disconnect Switch - 30003D - Hubbell Incorporated
Orange, CT, USA
Toggle Disconnect Switch
30003D
Toggle Disconnect Switch 30003D
14 TO 10 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 120/240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 30 AMPERE CURRENT RATING 3 HP AT 120 VAC, 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 3 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 60 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
  • 14 TO 10 AWG WIRE SIZE
  • UL 508, CSA C22.2 APPROVAL
  • 120/240/480/600 VAC VOLTAGE RATING
  • BOX/PANEL MOUNTING
  • 30 AMPERE CURRENT RATING
  • 3 HP AT 120 VAC, 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING
  • 3 POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS J FUSE PROVISION
  • 60 AMPERE FUSE CLIP CURRENT RATING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 30003D
Product Name Toggle Disconnect Switch
Type Fusible
Power AC
Mounting Style Panel
Current Rating 30 amps
Operating Voltage 120 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1365283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Disconnect Switch - 1494G-BF3R6-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details