Hubbell Incorporated Rotary Disconnect Switch 67FSJ100

Description
FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 7.5 HP AT 115/230 VAC 1 PHASE, 15 HP AT 200/230 VAC 3 PHASE, 25 HP AT 460 VAC 3 PHASE, 30 HP AT 575 VAC 3 PHASE, 20 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE PISTOL HANDLE, SHAFT OPERATOR TYPE CLASS J, HRCI-J FUSE TYPE 100 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD IEC, VDE, BS 67FS MODEL
Datasheet
Description
FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 7.5 HP AT 115/230 VAC 1 PHASE, 15 HP AT 200/230 VAC 3 PHASE, 25 HP AT 460 VAC 3 PHASE, 30 HP AT 575 VAC 3 PHASE, 20 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE PISTOL HANDLE, SHAFT OPERATOR TYPE CLASS J, HRCI-J FUSE TYPE 100 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD IEC, VDE, BS 67FS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Disconnect Switch - 67FSJ100 - Hubbell Incorporated
Orange, CT, USA
Rotary Disconnect Switch
67FSJ100
Rotary Disconnect Switch 67FSJ100
FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 7.5 HP AT 115/230 VAC 1 PHASE, 15 HP AT 200/230 VAC 3 PHASE, 25 HP AT 460 VAC 3 PHASE, 30 HP AT 575 VAC 3 PHASE, 20 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE PISTOL HANDLE, SHAFT OPERATOR TYPE CLASS J, HRCI-J FUSE TYPE 100 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD IEC, VDE, BS 67FS MODEL
  • FUSIBLE TYPE
  • UL, CSA APPROVAL
  • 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 7.5 HP AT 115/230 VAC 1 PHASE, 15 HP AT 200/230 VAC 3 PHASE, 25 HP AT 460 VAC 3 PHASE, 30 HP AT 575 VAC 3 PHASE, 20 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING
  • LUG TERMINAL TYPE
  • PISTOL HANDLE, SHAFT OPERATOR TYPE
  • CLASS J, HRCI-J FUSE TYPE
  • 100 AMPERE FUSE CLIP CURRENT RATING
  • HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC, VDE, BS
  • 67FS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 67FSJ100
Product Name Rotary Disconnect Switch
Type Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER380CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details