Hubbell Incorporated Rotary Disconnect Switch 66062D

Description
FUSIBLE TYPE BRASS CONDUCTOR MATERIAL UL 508, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 2 POLE(S) SCREW TERMINAL TYPE 4 AWG CONDUCTOR SIZE HANDLE OPERATOR TYPE CLASS J FUSE TYPE 80 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND
Datasheet
Description
FUSIBLE TYPE BRASS CONDUCTOR MATERIAL UL 508, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 2 POLE(S) SCREW TERMINAL TYPE 4 AWG CONDUCTOR SIZE HANDLE OPERATOR TYPE CLASS J FUSE TYPE 80 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Disconnect Switch - 66062D - Hubbell Incorporated
Orange, CT, USA
Rotary Disconnect Switch
66062D
Rotary Disconnect Switch 66062D
FUSIBLE TYPE BRASS CONDUCTOR MATERIAL UL 508, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 2 POLE(S) SCREW TERMINAL TYPE 4 AWG CONDUCTOR SIZE HANDLE OPERATOR TYPE CLASS J FUSE TYPE 80 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND
  • FUSIBLE TYPE
  • BRASS CONDUCTOR MATERIAL
  • UL 508, CSA C22.2 APPROVAL
  • 600 VAC VOLTAGE RATING
  • BOX/PANEL MOUNTING
  • 60 AMPERE CURRENT RATING
  • 10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING
  • 2 POLE(S)
  • SCREW TERMINAL TYPE
  • 4 AWG CONDUCTOR SIZE
  • HANDLE OPERATOR TYPE
  • CLASS J FUSE TYPE
  • 80 AMPERE FUSE CLIP CURRENT RATING
  • HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 66062D
Product Name Rotary Disconnect Switch
Type Fusible
Power AC
Mounting Style Panel
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET4100UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Disconnect Switch - 1494G-EF3N-98-203W-421 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Battery Disconnect Switches - K1143645 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details