Hubbell Incorporated Toggle Disconnect Switch 60303D

Description
14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480 VAC, 30 HP AT 600 VAC POWER RATING 3 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 80 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
Datasheet
Description
14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480 VAC, 30 HP AT 600 VAC POWER RATING 3 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 80 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Disconnect Switch - 60303D - Hubbell Incorporated
Orange, CT, USA
Toggle Disconnect Switch
60303D
Toggle Disconnect Switch 60303D
14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480 VAC, 30 HP AT 600 VAC POWER RATING 3 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 80 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
  • 14 TO 4 AWG WIRE SIZE
  • UL 508, CSA C22.2 APPROVAL
  • 240/480/600 VAC VOLTAGE RATING
  • BOX/PANEL MOUNTING
  • 60 AMPERE CURRENT RATING
  • 10 HP AT 240 VAC, 25 HP AT 480 VAC, 30 HP AT 600 VAC POWER RATING
  • 3 POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS J FUSE PROVISION
  • 80 AMPERE FUSE CLIP CURRENT RATING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 60303D
Product Name Toggle Disconnect Switch
Type Fusible
Power AC
Mounting Style Panel
Current Rating 60 amps
Operating Voltage 240 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Battery Disconnect Switches - K1135147 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 1369415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details