Hubbell Incorporated Toggle Disconnect Switch 85002D

Description
14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 85 AMPERE CURRENT RATING 10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 2 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 80 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
Datasheet
Description
14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 85 AMPERE CURRENT RATING 10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 2 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 80 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Disconnect Switch - 85002D - Hubbell Incorporated
Orange, CT, USA
Toggle Disconnect Switch
85002D
Toggle Disconnect Switch 85002D
14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 85 AMPERE CURRENT RATING 10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 2 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 80 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
  • 14 TO 4 AWG WIRE SIZE
  • UL 508, CSA C22.2 APPROVAL
  • 240/480/600 VAC VOLTAGE RATING
  • BOX/PANEL MOUNTING
  • 85 AMPERE CURRENT RATING
  • 10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING
  • 2 POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS J FUSE PROVISION
  • 80 AMPERE FUSE CLIP CURRENT RATING
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 85002D
Product Name Toggle Disconnect Switch
Type Fusible
Power AC
Mounting Style Panel
Current Rating 85 amps
Operating Voltage 240 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1121961 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 2P
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494G-DF3J6-98-412-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 100 amps
View Details
3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM3125L Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers