Xylem Applied Water Systems Flangemount Blower 34739-0031

Description
AC/DC 150 CFM (4.2 m3/min) Flangemount 3" Blowers Model No.: 34739 Series Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted DC Models comply with USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE
Description
AC/DC 150 CFM (4.2 m3/min) Flangemount 3" Blowers Model No.: 34739 Series Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted DC Models comply with USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE

Suppliers

Company
Product
Description
Supplier Links
Flangemount Blower - 34739-0031 - Xylem Applied Water Systems
Gloucester, MA, USA
Flangemount Blower
34739-0031
Flangemount Blower 34739-0031
AC/DC 150 CFM (4.2 m3/min) Flangemount 3" Blowers Model No.: 34739 Series Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted DC Models comply with USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE

AC/DC 150 CFM (4.2 m3/min) Flangemount 3" Blowers

Model No.: 34739 Series

  • Tough Reinforced Plastic Housing
  • Mount to any surface
  • Slip-On Inlet and Outlet Ducting Connection
  • Efficient High Volume Air Flow
  • Low Current Draw
  • Corrosion-Resistant Materials Throughout
  • N.M.M.A. Type Accepted
  • DC Models comply with USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection
  • DC Models comply with Complies with ISO 9097 MARINE
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 34739-0031
Product Name Flangemount Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.6 inch (194 mm)
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - U24-B1 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details