Xylem Applied Water Systems Flexmount Blower 35400-0000

Description
DC 250 CFM (7 m3/min) Flangemount 4" Blower Model No.: 35400 Series Tough Reinforced Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulations 183.410 and ISO 8846 MARINE for ignition protection. Complies with ISO 9097 MARINE VARIATIONS
Description
DC 250 CFM (7 m3/min) Flangemount 4" Blower Model No.: 35400 Series Tough Reinforced Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulations 183.410 and ISO 8846 MARINE for ignition protection. Complies with ISO 9097 MARINE VARIATIONS

Suppliers

Company
Product
Description
Supplier Links
Flexmount Blower - 35400-0000 - Xylem Applied Water Systems
Gloucester, MA, USA
Flexmount Blower
35400-0000
Flexmount Blower 35400-0000
DC 250 CFM (7 m3/min) Flangemount 4" Blower Model No.: 35400 Series Tough Reinforced Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulations 183.410 and ISO 8846 MARINE for ignition protection. Complies with ISO 9097 MARINE VARIATIONS

DC 250 CFM (7 m3/min) Flangemount 4" Blower

Model No.: 35400 Series

  • Tough Reinforced Plastic Housing
  • Mounts To Any Flat Surface
  • Slip-On Inlet Ducting Connection
  • Efficient High Volume Air Flow
  • Low-Current Draw
  • Corrosion-Resistant Materials Throughout
  • N.M.M.A. Type Accepted
  • Meets USCG Regulations 183.410 and ISO 8846 MARINE for ignition protection.
  • Complies with ISO 9097 MARINE VARIATIONS
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 35400-0000
Product Name Flexmount Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 9.0 inch (229 mm)
Air Flow Rate 250 SCFM (425 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Filter Fans - 9160053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 98 SCFM (166 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PTA SERIES - Axial Inline Duct Fans - PTA17251B2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details