Xylem Applied Water Systems Flangemount Blower 35400-0010

Description
DC 250 CFM (7 m3/min) Flangemount 4" Blower Model No.: 35400 Series Tough Reinforced Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulations 183.410 and ISO 8846 MARINE for ignition protection. Complies with ISO 9097 MARINE VARIATIONS
Description
DC 250 CFM (7 m3/min) Flangemount 4" Blower Model No.: 35400 Series Tough Reinforced Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulations 183.410 and ISO 8846 MARINE for ignition protection. Complies with ISO 9097 MARINE VARIATIONS

Suppliers

Company
Product
Description
Supplier Links
Flangemount Blower - 35400-0010 - Xylem Applied Water Systems
Gloucester, MA, USA
Flangemount Blower
35400-0010
Flangemount Blower 35400-0010
DC 250 CFM (7 m3/min) Flangemount 4" Blower Model No.: 35400 Series Tough Reinforced Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulations 183.410 and ISO 8846 MARINE for ignition protection. Complies with ISO 9097 MARINE VARIATIONS

DC 250 CFM (7 m3/min) Flangemount 4" Blower

Model No.: 35400 Series

  • Tough Reinforced Plastic Housing
  • Mounts To Any Flat Surface
  • Slip-On Inlet Ducting Connection
  • Efficient High Volume Air Flow
  • Low-Current Draw
  • Corrosion-Resistant Materials Throughout
  • N.M.M.A. Type Accepted
  • Meets USCG Regulations 183.410 and ISO 8846 MARINE for ignition protection.
  • Complies with ISO 9097 MARINE VARIATIONS
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 35400-0010
Product Name Flangemount Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 9.0 inch (229 mm)
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 3.0 inch (75 mm)
Air Flow Rate 10 SCFM (16.58 m³/hr)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Explosion Proof Blower - EXV500-7W 5HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6012_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9977 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details