Xylem Applied Water Systems Rule® In-Line Blower 240

Description
Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets. Efficient high-volume air flow Quiet operation Low amp draw Slip-on inlet and outlet ducting connections Sealed motor shaft for moisture protection Corrosion resistant nickel-plated motor housing IMCI (CE) USCG 183.410 Compliant: Ignition protected Applications: Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow -up signs and mascots;Tanning booths;Building ventilation
Datasheet
Description
Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets. Efficient high-volume air flow Quiet operation Low amp draw Slip-on inlet and outlet ducting connections Sealed motor shaft for moisture protection Corrosion resistant nickel-plated motor housing IMCI (CE) USCG 183.410 Compliant: Ignition protected Applications: Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow -up signs and mascots;Tanning booths;Building ventilation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rule® In-Line Blower - 240 - Xylem Applied Water Systems
Gloucester, MA, USA
Rule® In-Line Blower
240
Rule® In-Line Blower 240
Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets. Efficient high-volume air flow Quiet operation Low amp draw Slip-on inlet and outlet ducting connections Sealed motor shaft for moisture protection Corrosion resistant nickel-plated motor housing IMCI (CE) USCG 183.410 Compliant: Ignition protected Applications: Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow -up signs and mascots;Tanning booths;Building ventilation

Rule In-Line Blowers

Rule In-Line Blower – 3" or 4" Ducting

Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets.

  • Efficient high-volume air flow
  • Quiet operation
  • Low amp draw
  • Slip-on inlet and outlet ducting connections
  • Sealed motor shaft for moisture protection
  • Corrosion resistant nickel-plated motor housing
  • IMCI (CE)
  • USCG 183.410 Compliant: Ignition protected

Applications:

Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow-up signs and mascots;Tanning booths;Building ventilation

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 240
Product Name Rule® In-Line Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 5.2 inch (133 mm)
Air Flow Rate 235 SCFM (399 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 294 SCFM (500 m³/hr)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Turbo Blowers - FDC-020P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1224_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (6.01 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details