Xylem Applied Water Systems Flexmount Blower 36740-0020

Description
AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers Model No.: 36740 Series Tough Reinforced Plastic Housing Universal flexmount bracket permits outlet to face any direction Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE
Description
AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers Model No.: 36740 Series Tough Reinforced Plastic Housing Universal flexmount bracket permits outlet to face any direction Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE

Suppliers

Company
Product
Description
Supplier Links
Flexmount Blower - 36740-0020 - Xylem Applied Water Systems
Gloucester, MA, USA
Flexmount Blower
36740-0020
Flexmount Blower 36740-0020
AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers Model No.: 36740 Series Tough Reinforced Plastic Housing Universal flexmount bracket permits outlet to face any direction Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE

AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers

Model No.: 36740 Series

  • Tough Reinforced Plastic Housing
  • Universal flexmount bracket permits outlet to face any direction
  • Slip-On Inlet and Outlet Ducting Connection
  • Efficient High Volume Air Flow
  • Low Current Draw
  • Corrosion-Resistant Materials Throughout
  • N.M.M.A. Type Accepted
  • Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection
  • DC Models comply with Complies with ISO 9097 MARINE
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 36740-0020
Product Name Flexmount Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.6 inch (194 mm)
Air Flow Rate 150 SCFM (255 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 67 SCFM (114 m³/hr)
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details