Xylem Applied Water Systems Rule® In-Line Blower 240-24V

Description
Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets. Efficient high-volume air flow Quiet operation Low amp draw Slip-on inlet and outlet ducting connections Sealed motor shaft for moisture protection Corrosion resistant nickel-plated motor housing IMCI (CE) USCG 183.410 Compliant: Ignition protected Applications: Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow -up signs and mascots;Tanning booths;Building ventilation
Datasheet
Description
Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets. Efficient high-volume air flow Quiet operation Low amp draw Slip-on inlet and outlet ducting connections Sealed motor shaft for moisture protection Corrosion resistant nickel-plated motor housing IMCI (CE) USCG 183.410 Compliant: Ignition protected Applications: Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow -up signs and mascots;Tanning booths;Building ventilation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rule® In-Line Blower - 240-24V - Xylem Applied Water Systems
Gloucester, MA, USA
Rule® In-Line Blower
240-24V
Rule® In-Line Blower 240-24V
Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets. Efficient high-volume air flow Quiet operation Low amp draw Slip-on inlet and outlet ducting connections Sealed motor shaft for moisture protection Corrosion resistant nickel-plated motor housing IMCI (CE) USCG 183.410 Compliant: Ignition protected Applications: Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow -up signs and mascots;Tanning booths;Building ventilation

Rule In-Line Blowers

Rule In-Line Blower – 3" or 4" Ducting

Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets.

  • Efficient high-volume air flow
  • Quiet operation
  • Low amp draw
  • Slip-on inlet and outlet ducting connections
  • Sealed motor shaft for moisture protection
  • Corrosion resistant nickel-plated motor housing
  • IMCI (CE)
  • USCG 183.410 Compliant: Ignition protected

Applications:

Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow-up signs and mascots;Tanning booths;Building ventilation

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 240-24V
Product Name Rule® In-Line Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 5.2 inch (133 mm)
Air Flow Rate 235 SCFM (399 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details