Xylem Applied Water Systems Flangemount Blower 35760-0094

Description
DC 250 CFM(7.0 m3/min) Flangemount Continuous Duty 4" Blower Model No.: 35760 Series Extended Life 5,000 Hour Motor Tough Reinforced Thermoset Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Electrical Regulations of Title 33 Chapter I, Part 183 Subpart I and IS0 8846 forIgnition Protection Complies with ISO 9097 Marine CE Conforms with EN 5008-1 for Supression of Electro-magnetic interference
Description
DC 250 CFM(7.0 m3/min) Flangemount Continuous Duty 4" Blower Model No.: 35760 Series Extended Life 5,000 Hour Motor Tough Reinforced Thermoset Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Electrical Regulations of Title 33 Chapter I, Part 183 Subpart I and IS0 8846 forIgnition Protection Complies with ISO 9097 Marine CE Conforms with EN 5008-1 for Supression of Electro-magnetic interference

Suppliers

Company
Product
Description
Supplier Links
Flangemount Blower - 35760-0094 - Xylem Applied Water Systems
Gloucester, MA, USA
Flangemount Blower
35760-0094
Flangemount Blower 35760-0094
DC 250 CFM(7.0 m3/min) Flangemount Continuous Duty 4" Blower Model No.: 35760 Series Extended Life 5,000 Hour Motor Tough Reinforced Thermoset Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Electrical Regulations of Title 33 Chapter I, Part 183 Subpart I and IS0 8846 forIgnition Protection Complies with ISO 9097 Marine CE Conforms with EN 5008-1 for Supression of Electro-magnetic interference

DC 250 CFM(7.0 m3/min) Flangemount Continuous Duty 4" Blower

Model No.: 35760 Series

  • Extended Life 5,000 Hour Motor
  • Tough Reinforced Thermoset Plastic Housing
  • Mounts To Any Flat Surface
  • Slip-On Inlet Ducting Connection
  • Efficient High Volume Air Flow
  • Low-Current Draw
  • Corrosion-Resistant Materials Throughout
  • N.M.M.A. Type Accepted
  • Meets USCG Electrical Regulations of Title 33
  • Chapter I, Part 183
  • Subpart I and IS0 8846 forIgnition Protection
  • Complies with ISO 9097 Marine
  • CE Conforms with EN 5008-1 for Supression of Electro-magnetic interference
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 35760-0094
Product Name Flangemount Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 9.0 inch (229 mm)
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Backward Curved Fan - N88 50701 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details