Xylem Applied Water Systems Flexmount Blower 35770-0092

Description
DC 250 CFM(7.0 m3/min) Flexmount Continuous Duty 4" Blower Model No.: 35770 Series Extended Life 5,000 Hour Motor Tough Reinforced Thermoset Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Electrical Regulations of Title 33 Chapter I, Part 183 Subpart I and IS0 8846 for Ignition Protection Complies with ISO 9097 Marine CE Conforms with EN 5008-1 for Supression of Electro-magnetic interference
Description
DC 250 CFM(7.0 m3/min) Flexmount Continuous Duty 4" Blower Model No.: 35770 Series Extended Life 5,000 Hour Motor Tough Reinforced Thermoset Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Electrical Regulations of Title 33 Chapter I, Part 183 Subpart I and IS0 8846 for Ignition Protection Complies with ISO 9097 Marine CE Conforms with EN 5008-1 for Supression of Electro-magnetic interference

Suppliers

Company
Product
Description
Supplier Links
Flexmount Blower - 35770-0092 - Xylem Applied Water Systems
Gloucester, MA, USA
Flexmount Blower
35770-0092
Flexmount Blower 35770-0092
DC 250 CFM(7.0 m3/min) Flexmount Continuous Duty 4" Blower Model No.: 35770 Series Extended Life 5,000 Hour Motor Tough Reinforced Thermoset Plastic Housing Mounts To Any Flat Surface Slip-On Inlet Ducting Connection Efficient High Volume Air Flow Low-Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Electrical Regulations of Title 33 Chapter I, Part 183 Subpart I and IS0 8846 for Ignition Protection Complies with ISO 9097 Marine CE Conforms with EN 5008-1 for Supression of Electro-magnetic interference

DC 250 CFM(7.0 m3/min) Flexmount Continuous Duty 4" Blower

Model No.: 35770 Series

  • Extended Life 5,000 Hour Motor
  • Tough Reinforced Thermoset Plastic Housing
  • Mounts To Any Flat Surface
  • Slip-On Inlet Ducting Connection
  • Efficient High Volume Air Flow
  • Low-Current Draw
  • Corrosion-Resistant Materials Throughout
  • N.M.M.A. Type Accepted
  • Meets USCG Electrical Regulations of Title 33
  • Chapter I, Part 183
  • Subpart I and IS0 8846 for Ignition Protection
  • Complies with ISO 9097 Marine
  • CE Conforms with EN 5008-1 for Supression of Electro-magnetic interference
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 35770-0092
Product Name Flexmount Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 9.0 inch (229 mm)
Air Flow Rate 250 SCFM (425 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5514_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
250mm AC Centrifugal Fan (Backward Curve) - FH250M0000-068-045-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details