Xylem Applied Water Systems Flangemount Blower 35115-0020

Description
DC 105 CFM (2.9 m3/min) Flangemount 3" Blowers Model No.: 35115-0020 Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection Complies with ISO 9097 MARINE
Description
DC 105 CFM (2.9 m3/min) Flangemount 3" Blowers Model No.: 35115-0020 Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection Complies with ISO 9097 MARINE

Suppliers

Company
Product
Description
Supplier Links
Flangemount Blower - 35115-0020 - Xylem Applied Water Systems
Gloucester, MA, USA
Flangemount Blower
35115-0020
Flangemount Blower 35115-0020
DC 105 CFM (2.9 m3/min) Flangemount 3" Blowers Model No.: 35115-0020 Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection Complies with ISO 9097 MARINE

DC 105 CFM (2.9 m3/min) Flangemount 3" Blowers

Model No.: 35115-0020

  • Tough Reinforced Plastic Housing
  • Mount to any surface
  • Slip-On Inlet and Outlet Ducting Connection
  • Efficient High Volume Air Flow
  • Low Current Draw
  • Corrosion-Resistant Materials Throughout
  • N.M.M.A. Type Accepted
  • Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection
  • Complies with ISO 9097 MARINE
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 35115-0020
Product Name Flangemount Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 5.5 inch (140 mm)
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Tubeaxial Fan, Axial -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC; Ventilation; Materials Handling
Product Form Packaged
Configuration Process Drying
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9027_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.93 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Filter Fans - 1759831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details