Xylem Applied Water Systems Flexmount Blower 36740-0031

Description
AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers Model No.: 36740 Series Tough Reinforced Plastic Housing Universal flexmount bracket permits outlet to face any direction Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE
Description
AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers Model No.: 36740 Series Tough Reinforced Plastic Housing Universal flexmount bracket permits outlet to face any direction Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE

Suppliers

Company
Product
Description
Supplier Links
Flexmount Blower - 36740-0031 - Xylem Applied Water Systems
Gloucester, MA, USA
Flexmount Blower
36740-0031
Flexmount Blower 36740-0031
AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers Model No.: 36740 Series Tough Reinforced Plastic Housing Universal flexmount bracket permits outlet to face any direction Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE

AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers

Model No.: 36740 Series

  • Tough Reinforced Plastic Housing
  • Universal flexmount bracket permits outlet to face any direction
  • Slip-On Inlet and Outlet Ducting Connection
  • Efficient High Volume Air Flow
  • Low Current Draw
  • Corrosion-Resistant Materials Throughout
  • N.M.M.A. Type Accepted
  • Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection
  • DC Models comply with Complies with ISO 9097 MARINE
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 36740-0031
Product Name Flexmount Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.6 inch (194 mm)
Air Flow Rate 140 SCFM (238 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Centrifugal Fan - AF-50 - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Filter Fans - 1947673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 11.5 inch (291 mm)
Air Flow Rate 358 SCFM (609 m³/hr)
View Details