Xylem Applied Water Systems Rule® In-Line Blower 140

Description
Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets. Efficient high-volume air flow Quiet operation Low amp draw Slip-on inlet and outlet ducting connections Sealed motor shaft for moisture protection Corrosion resistant nickel-plated motor housing IMCI (CE) USCG 183.410 Compliant: Ignition protected Applications: Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow -up signs and mascots;Tanning booths;Building ventilation
Datasheet
Description
Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets. Efficient high-volume air flow Quiet operation Low amp draw Slip-on inlet and outlet ducting connections Sealed motor shaft for moisture protection Corrosion resistant nickel-plated motor housing IMCI (CE) USCG 183.410 Compliant: Ignition protected Applications: Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow -up signs and mascots;Tanning booths;Building ventilation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rule® In-Line Blower - 140 - Xylem Applied Water Systems
Gloucester, MA, USA
Rule® In-Line Blower
140
Rule® In-Line Blower 140
Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets. Efficient high-volume air flow Quiet operation Low amp draw Slip-on inlet and outlet ducting connections Sealed motor shaft for moisture protection Corrosion resistant nickel-plated motor housing IMCI (CE) USCG 183.410 Compliant: Ignition protected Applications: Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow -up signs and mascots;Tanning booths;Building ventilation

Rule In-Line Blowers

Rule In-Line Blower – 3" or 4" Ducting

Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface, Rule® in-line blowers provide higher air flow, lower amp draw, and quieter operation than standard blowers. For International & US Markets.

  • Efficient high-volume air flow
  • Quiet operation
  • Low amp draw
  • Slip-on inlet and outlet ducting connections
  • Sealed motor shaft for moisture protection
  • Corrosion resistant nickel-plated motor housing
  • IMCI (CE)
  • USCG 183.410 Compliant: Ignition protected

Applications:

Race cars and helmet ventilation;Bus ventilation (engine and bathroom fumes);Prison van ventilation (cooling, air-freshening);Blow-up signs and mascots;Tanning booths;Building ventilation

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 140
Product Name Rule® In-Line Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 5.2 inch (133 mm)
Air Flow Rate 135 SCFM (229 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1215 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.75 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232M24BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 28 SCFM (47.69 m³/hr)
View Details