Xylem Applied Water Systems Flangemount Blower 34739-0010

Description
AC/DC 150 CFM (4.2 m3/min) Flangemount 3" Blowers Model No.: 34739 Series Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted DC Models comply with USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE
Description
AC/DC 150 CFM (4.2 m3/min) Flangemount 3" Blowers Model No.: 34739 Series Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted DC Models comply with USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE

Suppliers

Company
Product
Description
Supplier Links
Flangemount Blower - 34739-0010 - Xylem Applied Water Systems
Gloucester, MA, USA
Flangemount Blower
34739-0010
Flangemount Blower 34739-0010
AC/DC 150 CFM (4.2 m3/min) Flangemount 3" Blowers Model No.: 34739 Series Tough Reinforced Plastic Housing Mount to any surface Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted DC Models comply with USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE

AC/DC 150 CFM (4.2 m3/min) Flangemount 3" Blowers

Model No.: 34739 Series

  • Tough Reinforced Plastic Housing
  • Mount to any surface
  • Slip-On Inlet and Outlet Ducting Connection
  • Efficient High Volume Air Flow
  • Low Current Draw
  • Corrosion-Resistant Materials Throughout
  • N.M.M.A. Type Accepted
  • DC Models comply with USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection
  • DC Models comply with Complies with ISO 9097 MARINE
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 34739-0010
Product Name Flangemount Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.6 inch (194 mm)
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 6012 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9977 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTF-125PMZI H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details