Xylem Applied Water Systems Flexmount Blower 36740-0010

Description
AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers Model No.: 36740 Series Tough Reinforced Plastic Housing Universal flexmount bracket permits outlet to face any direction Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE
Description
AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers Model No.: 36740 Series Tough Reinforced Plastic Housing Universal flexmount bracket permits outlet to face any direction Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE

Suppliers

Company
Product
Description
Supplier Links
Flexmount Blower - 36740-0010 - Xylem Applied Water Systems
Gloucester, MA, USA
Flexmount Blower
36740-0010
Flexmount Blower 36740-0010
AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers Model No.: 36740 Series Tough Reinforced Plastic Housing Universal flexmount bracket permits outlet to face any direction Slip-On Inlet and Outlet Ducting Connection Efficient High Volume Air Flow Low Current Draw Corrosion-Resistant Materials Throughout N.M.M.A. Type Accepted Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection DC Models comply with Complies with ISO 9097 MARINE

AC/DC 150 CFM (4.2 m3/min) Flexmount 3" Blowers

Model No.: 36740 Series

  • Tough Reinforced Plastic Housing
  • Universal flexmount bracket permits outlet to face any direction
  • Slip-On Inlet and Outlet Ducting Connection
  • Efficient High Volume Air Flow
  • Low Current Draw
  • Corrosion-Resistant Materials Throughout
  • N.M.M.A. Type Accepted
  • Meets USCG Regulation 183.410 and ISO 8846 MARINE for Ignition Protection
  • DC Models comply with Complies with ISO 9097 MARINE
Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Fans and Blowers (industrial)
Product Number 36740-0010
Product Name Flexmount Blower
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.6 inch (194 mm)
Air Flow Rate 150 SCFM (255 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9020 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (2.95 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
PTGA SERIES - Axial Exhaust Fans - PTGA-150B 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details