10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or grain dust. Type CB provides excellent corrosion resistant properties in NEMA 4X applications. Markets served include mining, grain storage, forest products,
petrochemical, pharmaceutical and waste and sewage management.
Product Features
Approvals
Eaton Corporation | Eaton Corporation - Sensors | |
---|---|---|
Product Category | Linear Limit Switches | Linear Limit Switches |
Product Number | 10316H1006 | 10316H1006 |
Product Name | General/Heavy Duty Limit Switch | Hazardous Location Switch |
Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed |
Linear Actuator Types | Push Roller | Push Roller |
Connections | 1/2 INCH | Integral Cable |
Certifications / Approvals | UL Listed | UL Listed |
Operating Temp | -28.89 to 93.33 C (-20 to 200 F) | -28.89 to 93.33 C (-20 to 200 F) |