Acme Chip Technology Co., Limited Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| SENSOR 1000PSIA 1/4 NPT W/TEMP | |
| SENSOR 1000PSIS 1/4 NPT W/TEMP | |
| SENSOR 100PSI 1/4-18NPT W/TEMP | |
| SENSOR 100PSIA 1/4 NPT W/TEMP | |
| SENSOR 100PSIS 1/4 NPT W/TEMP | |
| SENSOR 1500PSIA 1/4 NPT W/TEMP | |
| SENSOR 1500PSIS 1/4 NPT W/TEMP | |
| SENSOR 2000PSIA 1/4 NPT W/TEMP | |
| SENSOR 2000PSIS 1/4 NPT W/TEMP | |
| SENSOR 200PSI 1/4-18NPT W/TEMP | |
| SENSOR 200PSIA 1/4 NPT W/TEMP | |
| SENSOR 200PSIS 1/4 NPT W/TEMP | |
| SENSOR 3000PSIA 1/4 NPT W/TEMP | |
| SENSOR 3000PSIS 1/4 NPT W/TEMP | |
| SENSOR 300PSIA 1/4 NPT W/TEMP | |
| SENSOR 300PSIS 1/4 NPT W/TEMP | |
| SENSOR 500PSIA 1/4 NPT W/TEMP | |
| SENSOR 500PSIS 1/4 NPT W/TEMP | |
| SENSOR 75PSI 1/4-18NPT .5-4.5V | |
| SENSOR 75PSIS 1/4 NPT 4-20 MA | |
| SENSOR 75PSIS 1/4 NPT 4-20MA | |
| SENSOR 75PSIS 1/4 NPT 5V 12 | |
| SENSOR 75PSIS 1/4 NPT 5V 36 | |
| SENSOR 75PSIS 1/4 NPT 5V MINI | |
| SENSOR 75PSIS 1/4 NPT 5V |
| << Prev | Next >> |