Powerstar UPS Inc. Datasheets for Single Phase Uninterruptible Power Supplies (UPS)
Single phase uninterruptible power supplies (UPS) sit between an AC outlet and an electronic device to provide power conditioning, back-up protection, and distribution for electronic equipment loads. They also prevent power disturbances from affecting the performance and life of the electronic device and vital data.
Single Phase Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| (15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers... | |
| 1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for... | |
| 15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on... | |
| 19" (483mm) Shallow Depth x 4u tall. Can be a tower or a rack mount. Shipboard 208, 220V, or 230V models. 2-line LCD text read out of Status and Alarms. | |
| 19" deep ! Shipboard 3KVA Power 2700 watts, 5u x19"deep, Shallow depth Runtime= 875 watt @ 30 minutes, Rack mounting kit included on all Powerstar rack mount units. All our... | |
| 19" Shallow Depth x 4u tall. Can be a tower or a rack mount. Shipboard 120V or 208 or 230V models. 2-line LCD text read out of Status and Alarms. | |
| 2u x19.7" Deep. Continuous-duty, single-phase, solid-state, uninterruptible power system 1.5KVA rated at 1350W NEW! This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0° to... | |
| 2u x19.7" Deep.Continuous-duty , single-phase, solid-state, uninterruptible power system 2KVA rated at 1800Watts NEW! .9PF This unit can be ruggedized to MIL810F and MIL901D-B. Standard batteries rated 5 year 0°... | |
| 3u x24"D. Shipboard 3KVA with Internal Isolation transformer and an Interface plug to attach an Elgar /AMETEK PDU2000 (Power Distribution Unit) as used on the Navy COBLU project. Now up... | |
| 3u x26"d. Dual voltage output (120/208v), PS6006 6 kva 4200w 3u x26"d size is a family of high-density, performance UPSs for voice and shipboard,data networks, medical labs, and militarized industrial... | |
| 6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to... | |
| 6ux26.5"d Automatic internal bypass supplies utility power to the connected loads in the event of a UPS overload condition or fault. Extend the temperature range with our premium battery pack. | |
| A Navy standard grade A and B MIL-std-901D and MIL167 (vibration) shipboard approved barge tested. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries... | |
| As used on subs. NSN# listed. Newly revised APC SMT electronics. Now with LCD Text readout on front panel displays Alarms /Status. 18" deep MIL901D grade A tested in shock... | |
| Features: The new PS6005 UPS is loaded with features, and packed with power performance protection. FCC class A and UL approved. Shipboard ready, Built in internal auto /manual bypass, Outputs... | |
| Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower... | |
| New version replaces the PS6002rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. NEMA connectors... | |
| Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays... | |
| Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. NSN# Listed. Shipboard 3KVA Power 2700 watts, 2u x26"deep, Rack mounting kit included on... | |
| Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long... | |
| Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack... | |
| Newly Revised Electronics. APC brand SMT. Efficiency >97% Energy Star rated. Pure Sine output. Auto voltage leveling without using the battery pack. Now with LCD Text readout on Front panel... | |
| Newly Revised Electronics. APC brand SMT. Now with LCD Text readout on Front panel displays Alarms /Status. 3kva 2700W shipboard UPS in low profile 2u x26"d chassis. We can ruggedized... | |
| Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out... | |
| Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and... | |
| Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. European Model 230VAC output. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. | |
| Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2201SSr2 gradeA is tested for MIL901D-A , MIL167. Fully ruggedized in Stainless steel case, Barge tested, normally (2)... | |
| Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. This RUGGED ,louvered stainless steel tower series of UPS products, is the leader with power range... | |
| NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an... | |
| Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS... | |
| Power strip/ Shipboard UPS with the worlds lowest cost delta power UPS battery backup PS 502-650va high-temp Long Life (8-10 year) batteries available. Dual pole breaker protects both hot and... | |
| Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote... | |
| PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs... | |
| PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a... | |
| PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial... | |
| PS1504SSAH- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial... | |
| PS2201SS in Stainless steel case, Newly Revised SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. normally (2) MS3102R16-10S (6) 5-15R but options available, Long Life and High temp... | |
| PS6000 fullback models are the same as our PS6000isoA units. The rear of the cabinet is modified to remove the recess area where the power connectors are located. Thus the... | |
| PS6001 Series UPS 2U shipboard version- NEW MODEL!!! Uses Powerchute software. SNMP capable. APC electronics True Online Double Conversion style Uninterruptible Power Supply. Add on additional battery trays. Used onboard... | |
| Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated... | |
| Replaces the PS6003rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. Nema connectors standard but... | |
| Rugged shipboard, global, or mission critical. Contains internal input isolation transformer. UPS ONLINE PFC 0 switchover 1.55kva 1050 watt UPS rack or tower. countersunk top and bottom retaining screws. Extend... | |
| Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun... | |
| Shipboard 3KVA Now up to 2700Watt output power.Standard Auto Bypass. True online UPS. PFC front end. 650Watt @30 minutes, Steel case. Additional 2u battery cabinets available. NSN Listed Extend the... | |
| Shipboard 3KVA with Internal Isolation transformer. 2700Watt output power.Standard Auto Bypass,. 650Watt @30 minutes, Fully welded stainless steel case. Additional 2u battery cabinets available. Hinged EMI window added over front... | |
| Shipboard 3KVA with Internal Isolation transformer. Stainless steel case. It glistens. Now up to 2700Watt output power.Standard Auto Bypass,. 650Watt @30 minutes, Fully welded stainless steel case. Mounting rail kit... | |
| Shipboard ready, Lower cost for 4000w 5KVA 208V/208V , (2)NEMA L6-20r, (2) NEMAL6-30r are standard. Stepdown transformer available. Also available in 230V model PS5000irm5u. Add Long Life batteries for 8-10... | |
| This rugged 2.2 kva 1980 watt rackmount 2U x 26"deep UPS is the new price/performance leader for shipboard or mission critical applications. Can also be supplied as PS6002rm2ui 230VAC model. | |
| True online Shipboard 2KVA /1800W (16.25" deep on outlet side and 18.5" deep on fan side) New 304 grade Stainless Steel version of the PS3200rm2u with a recessed area in... | |
| True online Shipboard full stainless steel cabinet 3KVA /2700W (2 rack units tall x 19.25" deep on outlet side and 22" deep on fan side) Dimensions subject to change. New... | |
| Your choice of optional power connectors. Can be ordered without MIL901D-A additional hardening (good if installed in Shock mounted rack).This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged... | |
| Your choice of optional power connectors. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Intelligent snmp with PS9630 or monitor remote devices also with PS9631. Bi... |