Newly Revised Electronics. 230V version. Rugged shipboard, global, or mission critical UPS ONLINE PFC 0 switchover 2kva 1800 watt 2U x 19.7"D package size. Internal automatic bypass switch UPS rack or tower Extend the temperature range with our premium battery pack. Standard batteries rated 0° to 40°C.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS3200rm2u |
| Product Name | Powerstar UPS |
| Technology | On-line (Double-conversion) |
| Outlet Options | MIL, IEC |
| Mounting Options | Tower Type; Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; FCC; UL; IEC 62040-3; C-UL List |