Rugged shipboard,global, or mission critical UPS ONLINE PFC 0 switchover 700va UPS rack or tower. 240 or 120V GLUPS© Includes internal Isolation transformer. Standard batteries rated 0° to 40°C. Premiun cells rated for 10 year -15° to +50°C
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS3070rm3u-ISO |
| Product Name | Powerstar UPS |
| Technology | On-line (Double-conversion) |
| Outlet Options | MIL, IEC |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List |