Newly Revised APC SMT Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. PS2200 floor standing or hull mount. with steel case. Large battery pack gives long runtimes. Optional hull mounting kit with steel straps and mounting plate. Also available with 208 or 230VAC in/out. NEMA 5-15r but other output connectors available Extend the temperature range with our premium battery pack . Same as our PS2201SS grade A without the stainless top cover and additional ruggedization.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS2200r2 |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | MIL, IEC |
| Mounting Options | Rack or Tray; Floor Mount |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; FCC; UL; C-UL List; RoHS 7B |