Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp indicators.Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. Optional MIL spec connectors.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6000rm2uXL |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | MIL |
| Mounting Options | Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Modem (optional feature); Ethernet (optional feature); USB |
| Standards / Compliance | UL1449; FCC; UL |