Rugged shipboard, global, or mission critical. Contains internal input isolation transformer. UPS ONLINE PFC 0 switchover 1.55kva 1050 watt UPS rack or tower. countersunk top and bottom retaining screws. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS3150rm3u-ISO |
| Product Name | Powerstar UPS |
| Technology | On-line (Double-conversion) |
| Outlet Options | MIL, IEC |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List |