PS6000 fullback models are the same as our PS6000isoA units. The rear of the cabinet is modified to remove the recess area where the power connectors are located. Thus the unit is completely rectangular- not the dogleg shape as the PS6000isoA . This unit is built to full MIL-STD-901D-A and MIL-167 standards using the same internals as the PS6000isoA. 1500VA /1000W output with internal input isolation transformer. This unit is used on Navy ships and does have an NSN. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6000rm3uISO-FB-H Fullback |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | MIL, IEC |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; FCC; UL |