The Powerstar PS1503 Grade A Shipboard UPS is a rugged, mini tower series uninterruptible power supply designed for demanding environments. It offers a power output of 1500VA and is MIL-STD-901D Grade A tested, ensuring reliability in shipboard applications. The unit features a stainless steel cabinet with drip-proof louvers, making it suitable for harsh conditions. It includes two 12V 18 Amp/hour VRLA batteries, providing approximately 23 minutes of runtime at 500 watts. The PS1503 supports various connectivity options, including DB9 and USB inputs, with an optional SNMP Ethernet interface. It is equipped with intelligent monitoring capabilities, including a built-in self-test function and ambient temperature adjustment for optimal battery life. The unit also features audible alarms and a front panel with 16 LED status indicators for real-time monitoring. Additional options include a manual Master Bypass switch, high-temperature long-life batteries, and various connector types. The UPS is designed to switch to inverter power within 4 milliseconds of a power failure, ensuring minimal disruption. The PS1503 is suitable for use in various military and industrial applications, including radar systems and naval vessels.
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. This RUGGED ,louvered stainless steel tower series of UPS products, is the leader with power range of 1500va, 1000W passed mil 901D-A, barge tested and approved, non-magnetic, .02%low permeability, SHIPBOARD OR SHORE . Also now shipping the PS1503H. Extends the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. Master Bypass (Battleshort ) avail.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS1503 Grade A Shipboard |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | MIL |
| Mounting Options | Tower Type; Floor Mount |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; Grade MIL 901 / 167; FCC; UL |