1 rack unit tall 1.75" x 26"deep 1000 Watts Shipboard UPS with LCD Text display showing unit V, I, A, VA , Runtimes etc. Alarms also listed. LED LAMPS for Faults as well. 325W = 30 minutes. 100W = 115 minutes runtime. Battery pack replaced through front panel. Full Sine output. Unit accepts all APC© brand plug-in cards (SNMP, Dry Contact) (4) NEMA 5-115r outlets or Military spec locking connectors. High G circuit breaker is optional.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6000rm1u |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | Military Locking |
| Mounting Options | Rack or Tray; Rail Kit Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature); RS232 and USB |
| Standards / Compliance | UL1449; FCC; UL; C-UL List |