ERROR: no product mention
Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. Can be used with 230V or 120v inputs. This unit auto detects the input voltage and switches. Output is always 120V. This RUGGED ,louvered stainless steel series of UPS products, is the leader with power range of 1500va, passed mil Grade A, barge tested and approved, non-magnetic, .02%low permeability, SHIPBOARD OR SHORE . Also now shipping the PS1503H. Extends the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS1503 AVD GLUPS |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | MIL |
| Mounting Options | Tower Type; Floor Mount |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; Grade MIL 901 / 167; FCC; UL; C-UL List |