The Powerstar PS10000i is a 10 KVA dual-conversion true online UPS designed for shipboard applications. It features a compact 6U form factor and supports multiple input voltages (200V/380V, 220V/400V, or 240V/415V) with a single output, providing an 8000W capacity. The unit operates within a temperature range of 0 to 40°C, with optional high-temperature batteries available for extended operation. This UPS includes a built-in self-test feature that checks the UPS and battery condition biweekly, along with audio alarms and LED indicators for operational status. It is equipped with an Ethernet SNMP/web-based monitoring system and supports various operating systems through its UPS shutdown software. The back panel includes multiple IEC connectors and terminal blocks for hardwiring, ensuring flexibility in installation. The standard internal battery pack offers a runtime of approximately 13 minutes at a 4000W load and 4 minutes at an 8000W load, with options for additional battery racks to extend runtime. The unit is FCC class A and UL approved, and it comes with a two-year warranty. The ruggedized design allows for installation in demanding environments, making it suitable for military and shipboard applications.
6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS10000i 3Phase Shipboard |
| Product Name | Powerstar UPS |
| Technology | On-line (Double-conversion) |
| Outlet Options | MIL, IEC |
| Mounting Options | Tower Type; Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet |
| Standards / Compliance | UL1449; UL; IEC 62040-3; C-tick, CE, EN 50091-1, EN 50091-3 |