The Powerstar UPS PS6003rm2uXL is a line-interactive uninterruptible power supply designed for shipboard use, featuring a compact 2U form factor. It offers an output power capacity of 2700 Watts (3000 VA) with a nominal output voltage of 120V, and an international model available at 230V. The UPS operates with high efficiency, achieving up to 98% under full load, and includes a new LCD display for status and alarm notifications. This model supports hot-swappable batteries, allowing for battery replacement while the unit remains online. It has a typical backup time of 6.3 minutes at full load and can extend runtime significantly with additional battery packs. The UPS includes multiple output connections, including NEMA and optional military specifications, and features an auto restart capability after utility restoration. The PS6003rm2uXL is equipped with various interface ports, including USB and RS-232, and supports Powerchute software for monitoring and management. It has a surge energy rating of 540 Joules and meets several regulatory approvals, ensuring compliance with industry standards. The unit operates effectively in a wide temperature range and is designed for environments with high humidity and elevation.
Replaces the PS6003rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. Nema connectors standard but Military Spec connections available. 900W for 30 minutes. Add on more battery trays for increased runtime. Front panel can be rotated and unit installed vertically.Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6003rm2uXL |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | Mil Spec or Other |
| Mounting Options | Tower Type; Rack or Tray; Rail Kit Included |
| Interfaces | Serial; Ethernet (optional feature); USB, Serial, SNMP is optional |
| Standards / Compliance | UL1449; Grade MIL 901 / 167 (optional feature); FCC; UL; IEC 62040-3; C-UL List |