15KVA ruggedized unit 12KW output. 12u tall 30.5" deep. Add on additional Battery cabinets for increased runtimes. Uses Powerchute software. Input THD <5% @ full load. 93% efficient while on Battery. Output voltage selectable to 208,220, 240V.Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS15 2 phase |
| Product Name | Powerstar UPS |
| Technology | Delta Conversion; On-line (Double-conversion) |
| Outlet Options | NEMA or MilSpec |
| Mounting Options | Rack or Tray; Rail Kit |
| Interfaces | Serial; Ethernet; Db9, USB, SNMP |
| Standards / Compliance | UL1449; FCC; IEC 62040-3; C-UL List; UL1778 |