New version replaces the PS6002rm3uXL with 2u tall package. 26.9" Deep with very similar specs. Uses a higher efficiency inverter and tighter packaging to obtain this shorter package. NEMA connectors standard but Military Spec connections available. 900W for 30 minutes. Add on more battery trays for increased runtime.Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. Front panel can be rotated and unit installed vertically. Uses New Microlink protocol software on USB /serial ports or get PS9631 Ethernet for Telnet, Http, SNMP communications
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6002rm2uXL |
| Product Name | Powerstar UPS |
| Technology | Line-interactive; Green Mode for 98% Efficiency |
| Outlet Options | NEMA or MilSpec |
| Mounting Options | Rack or Tray; Rail Kit Included |
| Interfaces | Serial; Ethernet (optional feature); USB,S20 |
| Standards / Compliance | UL1449; FCC; UL; C-UL List |