PS1504- 219H x171W x439D (mm) Mini tower is next generation of PS1503. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT readout of Status or Alarms. Optional Master Bypass switch. Painted steel cover. Built with our standard Ruggedization or other models take it to MIL-STD-901D-A rating. Standard batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. X series -40 to+60°C 2 year storage, 12 year life available.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS1504 |
| Product Name | Powerstar UPS |
| Technology | Line-interactive; Green Mode for 98% Efficiency |
| Outlet Options | NEMA or MilSpec |
| Mounting Options | Tower Type; GradeA Mount |
| Interfaces | Serial; Ethernet (optional feature); USB, S20 |
| Standards / Compliance | UL1449; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778 |