Fully welded 304G Stainless steel chassis contains internal isolation transformer. NEW IMPROVED! Rugged shipboard,global, or mission critical UPS ONLINE .9 PFC, 0ms switchover, 2kva 1800 watt UPS rack or tower Rugged online UPS 2kva UPS. 5.25x19x23.5"d Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS3200rm3u-ISO |
| Product Name | Powerstar UPS |
| Technology | On-line (Double-conversion) |
| Outlet Options | MIL, IEC |
| Mounting Options | Tower Type; Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; FCC; UL; IEC 62040-3; C-UL List |