Shipboard 3KVA with Internal Isolation transformer. 2700Watt output power.Standard Auto Bypass,. 650Watt @30 minutes, Fully welded stainless steel case. Additional 2u battery cabinets available. Hinged EMI window added over front panel display.-25 to +60°C uses our premium battery pack. As used onboard US LCS ships. EMI gasketing. PFC front end using Liebert Electronics. USB and SNMP. Dry contact signalling for ONBATT & LOWBATT also included.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS3300LCS Grade A |
| Product Name | Powerstar UPS |
| Technology | On-line (Double-conversion) |
| Outlet Options | NEMA |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; Grade MIL 901 / 167; FCC; UL; IEC 62040-3; C-UL List |