PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT readout of Status or Alarms. Optional Master Bypass switch. Built with our standard Ruggedization. PS1504SSH. Premium cells rated for 10 year -15° to +50°C. X series -40 to+60°C 2 year storage, 12 year life available.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS1504SS |
| Product Name | Powerstar UPS |
| Technology | Line-interactive; Green Mode for 98% Efficiency |
| Outlet Options | NEMA or MilSpec |
| Mounting Options | Tower Type; GradeA Mount |
| Interfaces | Serial; Ethernet (optional feature); USB, S20 |
| Standards / Compliance | UL1449; FCC; UL; c-tick.Ce, En50091-1, -2,VDE, CUL,UL1778 |