Newly Revised Electronics. APC brand SMT. Efficiency >97% Energy Star rated. Pure Sine output. Auto voltage leveling without using the battery pack. Now with LCD Text readout on Front panel displays Alarms /Status. Shipboard power using a dual pole breaker. Extend the temperature range with our premium battery pack to -20° to +50°C.Standard batteries rated 0° to 40°C
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6003RM2u-H |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | NEMA 5-15R and 5-20R |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; FCC; UL; CSA, BSMI |