Shipboard ready, Lower cost for 4000w 5KVA 208V/208V , (2)NEMA L6-20r, (2) NEMAL6-30r are standard. Stepdown transformer available. Also available in 230V model PS5000irm5u. Add Long Life batteries for 8-10 maintenance free years. Standard batteries rated 0° to 40°C. 96% efficient Line Interactive transfers in 2-4 ms. That less than 1/4 of a cycle. Extend the temperature range to -25 to +60°C with our premium battery pack
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6005rm5u Shipboard |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | MIL, IEC, screw terminal |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; FCC; UL; CSA,FCC Part 15 Class A,UL 1449,UL 1778 |