Rackmount UPS RUGGED 3u 15inch depth 1.5kva 1050 watt UPS with shipboard delta Navy standard Extend the temperature range with our premium battery pack -20° to +50°C. Standard batteries rated 0° to 40°C. Case is 304G Stainless Steel. This unit may be shipping with new APC SMT Electronics and a LCD Text readout screen on the front panel. Text includes I, V, A, VA, Estimated Runtime with the connected load, Battery state of charge, etc.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6000-1rm3u |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | MIL, IEC |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; FCC; UL; IEC 62040-3; C-UL List |