3u x26"d. Dual voltage output (120/208v), PS6006 6 kva 4200w 3u x26"d size is a family of high-density, performance UPSs for voice and shipboard,data networks, medical labs, and militarized industrial applications. True online. Capable of supporting rack/tower convertible form. Standard batteries rated 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. Multiple output options with this unit- 120/208v, 208V, 220V, 230V.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6006rm3U |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | MIL, IEC |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; FCC; UL; CSA |