Shipboard 3KVA with Internal Isolation transformer. Stainless steel case. It glistens. Now up to 2700Watt output power.Standard Auto Bypass,. 650Watt @30 minutes, Fully welded stainless steel case. Mounting rail kit included. 2 year warranty. Additional 2u battery cabinets available. NSN listed. Extend the temperature range to -25 to +60°C with our premium battery pack. Standard batteries rated 0° to 40°C. Some models are wired for external PDU. 230V model available.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS3300rm3u-ISO |
| Product Name | Powerstar UPS |
| Technology | On-line (Double-conversion) |
| Outlet Options | MIL, IEC |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; FCC; UL; IEC 62040-3; C-UL List |