Newly Revised Electronics. Now with LCD Text readout on Front panel displays Alarms /Status. 1.5kva 1000w Shipboard. 2 ru tall x 18" Reduce rack space requirements and reliable slide out replaceable battery tray.Used on Navy and Cruise ships. Standard batteries rated 0° to 40°C 5 year. Extend battery life with our Premium Cells, -15° to +50°C 10 year life.
| Powerstar UPS Inc. | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PS6000rm2uSMT Shipboard |
| Product Name | Powerstar UPS |
| Technology | Line-interactive |
| Outlet Options | MIL, IEC |
| Mounting Options | Rack or Tray; Rail Kit for 4 Post Rack Included |
| Interfaces | Serial; OtherDigital; Ethernet (optional feature) |
| Standards / Compliance | UL1449; FCC; UL |